Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 10.1mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Grey |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
External Diameter | 22.3mm |
External Length / Height | 10.1mm |
External Width | 22.3mm |
Internal Diameter | 5mm |
Material | Polyurethane |
Feet, Stick On, 10.1X22.3Dia, Gry, Pk48 | Newark Electronics |
Where can I find additional details, specifications and documents for a PD.2210G?
Additional datasheets, footprints and schematics for PD.2210G are listed on our Part Details page. You can also find images and similar parts to PD.2210G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD.2210G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD.2210G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD.2210G fall under?
The PD.2210G is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to PD.2210G when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD.2210G you can contact the distributor directly for product support, shipping queries etc.
Is the PD.2210G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD.2210G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PD.2210G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD.2210G often in real-time on the comparison pages.
What if I can't find stock of PD.2210G?
You can fill out our help required form which you can use to request a quote for PD.2210G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.