Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 7.9mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Grey |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
External Diameter | 16mm |
External Length / Height | 7.9mm |
External Width | 16mm |
Material | Polyurethane |
Spacer, Round, 16Mm, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a PD.2150G?
Additional datasheets, footprints and schematics for PD.2150G are listed on our Part Details page. You can also find images and similar parts to PD.2150G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD.2150G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD.2150G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD.2150G fall under?
The PD.2150G is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to PD.2150G when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD.2150G you can contact the distributor directly for product support, shipping queries etc.
Is the PD.2150G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD.2150G have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for PD.2150G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD.2150G often in real-time on the comparison pages.
What if I can't find stock of PD.2150G?
You can fill out our help required form which you can use to request a quote for PD.2150G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.