PCS-6 Prototyping & Accessories by Multicomp

PCB MOUNTING ROUND NYLON 7.1MMX9.5MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.35

Distributor Stock
Logo for Newark
Newark
from US$2.35
1
in stock
Buy Now
Logo for element14
element14
from US$10.70
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$313.15
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$317.41
-
Buy Now

Specifications

PCB Support Type Lock-In Support For Base
PCB Support Material Nylon (Polyamide)
Height 9.5mm
External Width 7.112mm
Product Range -
Body Diameter 7.1mm
Overall Length 9.5mm

Alternative Descriptions

Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm | Newark Electronics
PCB MOUNTING, ROUND NYLON 7.1MMX9.5MM | element14


P-CS6 Enclosures, Racks & Cabinets by Hoffman Enclosures

Access Cover 600mm

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Access Cover 600mm LtGray, fits 600mm PC, Steel | nVent HOFFMAN PCS6 | RS Americas
Solid Access Cover Gray Steel | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCS-6?

Additional datasheets, footprints and schematics for PCS-6 are listed on our Part Details page. You can also find images and similar parts to PCS-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCS-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCS-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCS-6 fall under?

The PCS-6 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to PCS-6 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCS-6 you can contact the distributor directly for product support, shipping queries etc.

Is the PCS-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCS-6 have stock available?

Authorised distributors including Newark Electronics, element14, RS Americas and Carlton-Bates have stock available or on a lead time for PCS-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCS-6 often in real-time on the comparison pages.

What if I can't find stock of PCS-6?

You can fill out our help required form which you can use to request a quote for PCS-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay