Status: | Unknown |
---|---|
Series: | PCN Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 3A |
Product Range | PCN Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | - |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 20mm |
External Height | 12.5mm |
External Width | 5mm |
Relay Type | Power |
LOW POWER PCB RELAY UP TO 10A | TTI Europe |
General Purpose Relay, Pcn Series, Power, Non Latching, Spst-No, 5 Vdc, 3 A Rohs Compliant: Yes |Oeg Te Connectivity PCN-105L3MHZ | Newark Electronics |
Where can I find additional details, specifications and documents for a PCN-105L3MHZ?
Additional datasheets, footprints and schematics for PCN-105L3MHZ are listed on our Part Details page. You can also find images and similar parts to PCN-105L3MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCN-105L3MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCN-105L3MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCN-105L3MHZ fall under?
The PCN-105L3MHZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PCN-105L3MHZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCN-105L3MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the PCN-105L3MHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCN-105L3MHZ have stock available?
Authorised distributors including TTI Europe and Newark Electronics have stock available or on a lead time for PCN-105L3MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCN-105L3MHZ often in real-time on the comparison pages.
What if I can't find stock of PCN-105L3MHZ?
You can fill out our help required form which you can use to request a quote for PCN-105L3MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.