Status: | Unknown |
---|---|
Series: | PCN Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 3A |
Product Range | PCN Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | 208ohm |
Approvals & Standards | - |
Coil Current | 24mA |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 3A |
Contact Current DC Max | 3A |
Contact Current Max | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
Current Rating | 3A |
DC Coil Power | 120mW |
Dielectric Strength VDC | 3000VAC |
External Depth | 5mm |
External Height | 12.5mm |
External Length / Height | 12.5mm |
External Width | 20mm |
Mechanical Life | 20 000 000 Operations |
No. of Mechanical Operations | 20000000 |
Nom Operating Power | 120mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Operating Time | 5ms |
Relay Type | Power |
Release Time | 2ms |
Switching Capacity | 750VA |
Relay, Spst-No, 250Vac, 30Vdc, 3A | Newark Electronics |
RELAY, SPST-NO, 250VAC, 30VDC, 3A | element14 |
SPST-NO Slim PCB relay,3A 5Vdc coil | RS |
Where can I find additional details, specifications and documents for a PCN-105D3MHZ?
Additional datasheets, footprints and schematics for PCN-105D3MHZ are listed on our Part Details page. You can also find images and similar parts to PCN-105D3MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCN-105D3MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCN-105D3MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCN-105D3MHZ fall under?
The PCN-105D3MHZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PCN-105D3MHZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCN-105D3MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the PCN-105D3MHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCN-105D3MHZ have stock available?
Authorised distributors including Newark Electronics, element14, RS and Farnell have stock available or on a lead time for PCN-105D3MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCN-105D3MHZ often in real-time on the comparison pages.
What if I can't find stock of PCN-105D3MHZ?
You can fill out our help required form which you can use to request a quote for PCN-105D3MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.