Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | ± 4.75V to ± 13.2V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 56 |
IC Case Style | DIP |
Linearity Error | 0.001% |
No. of Channels | 1Channels |
Operating Temperature Range | -25°C to +70°C |
Output Type | Voltage |
Settling Time | 1.5µs |
Supply Current | 12mA |
Supply Voltage Max | 13.2V |
Supply Voltage Min | 4.75V |
Where can I find additional details, specifications and documents for a PCM56P?
Additional datasheets, footprints and schematics for PCM56P are listed on our Part Details page. You can also find images and similar parts to PCM56P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM56P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM56P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM56P fall under?
The PCM56P is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM56P when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM56P you can contact the distributor directly for product support, shipping queries etc.
Is the PCM56P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM56P have stock available?
There is no stock from authorised distributors for PCM56P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM56P often in real-time on the comparison pages.
What if I can't find stock of PCM56P?
You can fill out our help required form which you can use to request a quote for PCM56P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.