Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 32bit |
---|---|
Sampling Rate | 384kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 3V to 3.6V |
ADC / DAC Case Style | VQFN |
No. of Pins | 32Pins |
Data Interface | I2C SPI |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
4.2-VRMS DirectPath&trade | Texas Instruments |
Dac, 32Bit, 384Ksps, Vqfn-32 | Newark Electronics |
DAC, 32BIT, 384KSPS, VQFN-32 | element14 |
Where can I find additional details, specifications and documents for a PCM5242RHBT?
Additional datasheets, footprints and schematics for PCM5242RHBT are listed on our Part Details page. You can also find images and similar parts to PCM5242RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM5242RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM5242RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM5242RHBT fall under?
The PCM5242RHBT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM5242RHBT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM5242RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the PCM5242RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM5242RHBT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM5242RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM5242RHBT often in real-time on the comparison pages.
What if I can't find stock of PCM5242RHBT?
You can fill out our help required form which you can use to request a quote for PCM5242RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.