Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | PCM4222 |
No. of Bits | 24bit |
Sample Rate | 216kSPS |
Kit Application Type | Audio |
Application Sub Type | Stereo Audio ADC |
Kit Contents | Evaluation Module PCM4222 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Simple Configuration Using Switches and Power-supply Jumpers |
PCM4222 Evaluation Module (EVM) | Texas Instruments |
Stereo Audio Adc, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM4222EVM?
Additional datasheets, footprints and schematics for PCM4222EVM are listed on our Part Details page. You can also find images and similar parts to PCM4222EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM4222EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM4222EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM4222EVM fall under?
The PCM4222EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PCM4222EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM4222EVM you can contact the distributor directly for product support, shipping queries etc.
Is the PCM4222EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM4222EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM4222EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM4222EVM often in real-time on the comparison pages.
What if I can't find stock of PCM4222EVM?
You can fill out our help required form which you can use to request a quote for PCM4222EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.