Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 108kSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4201 |
IC Case Style | TSSOP |
No. of Channels | 1Channels |
Operating Temperature Range | -10°C to +70°C |
Supply Current | 13mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 1.65V to 3.6V |
Termination Type | Surface Mount Device |
112dB SNR Low-Power Mono Audio ADC | Texas Instruments |
Ic, Adc 24-Bit Audio 1Ch 16-Tssop | Newark Electronics |
IC, ADC 24-BIT AUDIO 1CH 16-TSSOP | element14 |
Where can I find additional details, specifications and documents for a PCM4201PW.?
Additional datasheets, footprints and schematics for PCM4201PW. are listed on our Part Details page. You can also find images and similar parts to PCM4201PW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM4201PW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM4201PW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM4201PW. fall under?
The PCM4201PW. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to PCM4201PW. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM4201PW. you can contact the distributor directly for product support, shipping queries etc.
Is the PCM4201PW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM4201PW. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM4201PW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM4201PW. often in real-time on the comparison pages.
What if I can't find stock of PCM4201PW.?
You can fill out our help required form which you can use to request a quote for PCM4201PW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.