Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.98
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.98
|
15,777
in stock
|
Buy Now |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Sampling Rate | 192kSPS |
Audio IC Case Style | SSOP |
No. of Pins | 24Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 104dB |
IC Interface Type | Serial |
Supply Voltage Range | 4.5V to 5.5V 3V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3010 |
IC Case Style | SSOP |
IC Generic Number | 3010 |
No. of Channels | 4Channels |
Operating Temperature Range | -25°C to +85°C |
Sample Rate | 192kHz |
Supply Current | 32mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output | Texas Instruments |
Where can I find additional details, specifications and documents for a PCM3010DB?
Additional datasheets, footprints and schematics for PCM3010DB are listed on our Part Details page. You can also find images and similar parts to PCM3010DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM3010DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM3010DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM3010DB fall under?
The PCM3010DB is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to PCM3010DB when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM3010DB you can contact the distributor directly for product support, shipping queries etc.
Is the PCM3010DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM3010DB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PCM3010DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM3010DB often in real-time on the comparison pages.
What if I can't find stock of PCM3010DB?
You can fill out our help required form which you can use to request a quote for PCM3010DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.