PCM2912APJT Semiconductors - ICs by Texas Instruments

AUDIO CODEC 16BIT 48KSPS TQFP-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The PCM2912A is the Texas Instruments single-chip, USB stereo audio codec with a USB, 2.0-compliant, full-speed protocol controller and an analog front-end (AFE) function for headset applications. The USB protocol controller works with no software code, but USB descriptors can be modified on request. The PCM2912A employs SpAct™ architecture, TI’s unique system that recovers the audio clock from USB packet data. On-chip analog PLLs with SpAct enables independent playback and record sampling rates with low clock jitters.

Where to Buy

Prices starting from US$6.52

Distributor Stock
Logo for Farnell
Farnell
from US$10.75
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$6.82
4,003
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.52
298
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.25
-
Buy Now
Logo for element14
element14
from US$11.34
-
Buy Now

Specifications

Audio CODEC Type Stereo
No. of ADCs 1
No. of DACs 2
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Sampling Rate 48kSPS
Audio IC Case Style TQFP
No. of Pins 32Pins
No. of Input Channels 1Channels
No. of Output Channels 1Channels
ADC / DAC Resolution 16bit
ADCs / DACs Signal to Noise Ratio 92dB
IC Interface Type USB
Supply Voltage Range 4.35V to 5.25V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output | Texas Instruments
Audio Codec, 16Bit, 48Ksps, Tqfp-32 | Newark Electronics
AUDIO CODEC, 16BIT, 48KSPS, TQFP-32 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCM2912APJT?

Additional datasheets, footprints and schematics for PCM2912APJT are listed on our Part Details page. You can also find images and similar parts to PCM2912APJT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCM2912APJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM2912APJT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCM2912APJT fall under?

The PCM2912APJT is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.

Can I view similar or alternative parts?

You can view similar parts to PCM2912APJT when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCM2912APJT you can contact the distributor directly for product support, shipping queries etc.

Is the PCM2912APJT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCM2912APJT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM2912APJT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCM2912APJT often in real-time on the comparison pages.

What if I can't find stock of PCM2912APJT?

You can fill out our help required form which you can use to request a quote for PCM2912APJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay