Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | PCM2906C |
Kit Application Type | Audio |
Application Sub Type | Stereo Audio CODEC |
Kit Contents | Eval Board PCM2906C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Full-speed Transceiver USB Adaptive Mode for Playback & Asynchronous Mode for Record USB2.0 |
PCM2906C Evaluation Module | Texas Instruments |
Evaluation Board, Stereo Audio Codec | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM2906CEVM-U?
Additional datasheets, footprints and schematics for PCM2906CEVM-U are listed on our Part Details page. You can also find images and similar parts to PCM2906CEVM-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM2906CEVM-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM2906CEVM-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM2906CEVM-U fall under?
The PCM2906CEVM-U is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PCM2906CEVM-U when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM2906CEVM-U you can contact the distributor directly for product support, shipping queries etc.
Is the PCM2906CEVM-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM2906CEVM-U have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for PCM2906CEVM-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM2906CEVM-U often in real-time on the comparison pages.
What if I can't find stock of PCM2906CEVM-U?
You can fill out our help required form which you can use to request a quote for PCM2906CEVM-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.