Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.02
|
No stock
|
Buy Now |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | SSOP |
No. of Pins | 28Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 16bit |
ADCs / DACs Signal to Noise Ratio | 96dB |
IC Interface Type | - |
Supply Voltage Range | 4.36V to 5.25V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2904 |
Data Interface | USB |
IC Case Style | SSOP |
IC Generic Number | 2904 |
IC Temperature Range | Commercial |
Input Channel Type | Single Ended |
No. of Bits | 16bit |
No. of Channels | 4Channels |
Operating Temperature Range | 0°C to +70°C |
Sample Rate | 48kHz |
Supply Current | 56mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.36V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a PCM2904DBG4?
Additional datasheets, footprints and schematics for PCM2904DBG4 are listed on our Part Details page. You can also find images and similar parts to PCM2904DBG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM2904DBG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM2904DBG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM2904DBG4 fall under?
The PCM2904DBG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to PCM2904DBG4 when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM2904DBG4 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM2904DBG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM2904DBG4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PCM2904DBG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM2904DBG4 often in real-time on the comparison pages.
What if I can't find stock of PCM2904DBG4?
You can fill out our help required form which you can use to request a quote for PCM2904DBG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.