Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.22
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.22
|
2,550
in stock
|
Buy Now |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 48kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 3V to 3.6V 4.35V to 5.25V |
ADC / DAC Case Style | QFP |
No. of Pins | 32Pins |
Data Interface | USB |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2706 |
IC Case Style | TQFP |
Operating Temperature Range | -25°C to +85°C |
Output Type | Voltage |
Supply Current | 35mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 3V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (I2S) | Texas Instruments |
Where can I find additional details, specifications and documents for a PCM2706PJT.?
Additional datasheets, footprints and schematics for PCM2706PJT. are listed on our Part Details page. You can also find images and similar parts to PCM2706PJT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM2706PJT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM2706PJT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM2706PJT. fall under?
The PCM2706PJT. is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM2706PJT. when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM2706PJT. you can contact the distributor directly for product support, shipping queries etc.
Is the PCM2706PJT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM2706PJT. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PCM2706PJT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM2706PJT. often in real-time on the comparison pages.
What if I can't find stock of PCM2706PJT.?
You can fill out our help required form which you can use to request a quote for PCM2706PJT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.