Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 48kSPS |
Input Channel Type | Differential |
Supply Voltage Range | 3V to 3.6V |
ADC / DAC Case Style | TQFP |
No. of Pins | 32Pins |
Data Interface | SPI USB |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
98dB SNR Stereo Full Speed DAC with line-out and S/PDIF output, Bus/Self-powered (I2S) | Texas Instruments |
DAC, 16BIT, 48KSPS, TQFP-32 | element14 |
Dac, 16Bit, 48Ksps, Tqfp-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM2706CPJT?
Additional datasheets, footprints and schematics for PCM2706CPJT are listed on our Part Details page. You can also find images and similar parts to PCM2706CPJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM2706CPJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM2706CPJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM2706CPJT fall under?
The PCM2706CPJT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM2706CPJT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM2706CPJT you can contact the distributor directly for product support, shipping queries etc.
Is the PCM2706CPJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM2706CPJT have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for PCM2706CPJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM2706CPJT often in real-time on the comparison pages.
What if I can't find stock of PCM2706CPJT?
You can fill out our help required form which you can use to request a quote for PCM2706CPJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.