Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Differential Pseudo Differential Single Ended |
Data Interface | I2C SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 30Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
103-dB, 2-channel, software-controlled, audio ADC with universal front end | Texas Instruments |
ADC, 24BIT, 192KSPS, TSSOP-30 | Farnell |
Adc, 24Bit, 192Ksps, Tssop-30 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM1862DBT?
Additional datasheets, footprints and schematics for PCM1862DBT are listed on our Part Details page. You can also find images and similar parts to PCM1862DBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1862DBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1862DBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1862DBT fall under?
The PCM1862DBT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to PCM1862DBT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1862DBT you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1862DBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1862DBT have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for PCM1862DBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1862DBT often in real-time on the comparison pages.
What if I can't find stock of PCM1862DBT?
You can fill out our help required form which you can use to request a quote for PCM1862DBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.