Status: | Unknown |
---|---|
Series: | Dual 24-Bit Delta-Sigma ADCs |
RoHS: | Unknown |
Prices starting from US$0.50
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 96kSPS |
Input Channel Type | Single Ended |
Data Interface | I2S |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 24-Bit Delta-Sigma ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
24-bit, 99-dB SNR, 96-kHz stereo ADC with single-ended inputs | Texas Instruments |
Adc, Dual, Delta-Sigma, 24Bit, Tssop-14 | Newark Electronics |
ADC, DUAL, DELTA-SIGMA, 24BIT, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a PCM1808PWR?
Additional datasheets, footprints and schematics for PCM1808PWR are listed on our Part Details page. You can also find images and similar parts to PCM1808PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1808PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1808PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1808PWR fall under?
The PCM1808PWR is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to PCM1808PWR when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1808PWR you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1808PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1808PWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for PCM1808PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1808PWR often in real-time on the comparison pages.
What if I can't find stock of PCM1808PWR?
You can fill out our help required form which you can use to request a quote for PCM1808PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.