Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.85
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.85
|
6,043
in stock
|
Buy Now |
Resolution (Bits) | 20bit |
---|---|
Sampling Rate | 48kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1800 |
IC Case Style | SSOP |
Operating Temperature Range | -25°C to +85°C |
Supply Current | 18mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Supply Voltage Range - Digital | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
95dB SNR Stereo ADC with Single-Ended Inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a PCM1800E.?
Additional datasheets, footprints and schematics for PCM1800E. are listed on our Part Details page. You can also find images and similar parts to PCM1800E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1800E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1800E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1800E. fall under?
The PCM1800E. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to PCM1800E. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1800E. you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1800E. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1800E. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PCM1800E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1800E. often in real-time on the comparison pages.
What if I can't find stock of PCM1800E.?
You can fill out our help required form which you can use to request a quote for PCM1800E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.