Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Data Interface | I2C Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1791 |
IC Case Style | SSOP |
Operating Temperature Range | -25°C to +85°C |
Output Type | Voltage |
Sample Rate | 192kHz |
Supply Current | 28mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
113dB SNR Stereo DAC (S/W Control) | Texas Instruments |
24Bit Audio Dac, Smd, 1791, Ssop28 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM1791ADB.?
Additional datasheets, footprints and schematics for PCM1791ADB. are listed on our Part Details page. You can also find images and similar parts to PCM1791ADB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1791ADB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1791ADB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1791ADB. fall under?
The PCM1791ADB. is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM1791ADB. when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1791ADB. you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1791ADB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1791ADB. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for PCM1791ADB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1791ADB. often in real-time on the comparison pages.
What if I can't find stock of PCM1791ADB.?
You can fill out our help required form which you can use to request a quote for PCM1791ADB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.