Status: | Unknown |
---|---|
Series: | PCJ Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 3A |
Product Range | PCJ Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | 2.88kohm |
Approvals & Standards | - |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 3A |
Contact Current Max | 3A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 240V |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 4000VAC |
Dielectric Voltage Contact to Contact | 750VAC |
External Depth | 7mm |
External Height | 15mm |
External Length / Height | 15mm |
External Width | 20.4mm |
Insulation Resistance | 1000Mohm |
Mechanical Life | 5 000 000 Operations |
Must Actuate Voltage | 18VDC |
Must Release Voltage | 1.2VDC |
No. of Mechanical Operations | 5000000 |
Nom Operating Power | 200mW |
Operating Temperature Max | 90°C |
Operating Time | 10ms |
Mini PCB Relay, SPNO PCJ series,24Vdc 3A | RS |
Mini PCB Relay, SPNO PCJ series,24Vdc 3A, PCJ-124D3M,301 | TE Connectivity PCJ-124D3M | RS Americas |
Where can I find additional details, specifications and documents for a PCJ-124D3M?
Additional datasheets, footprints and schematics for PCJ-124D3M are listed on our Part Details page. You can also find images and similar parts to PCJ-124D3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCJ-124D3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCJ-124D3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCJ-124D3M fall under?
The PCJ-124D3M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PCJ-124D3M when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCJ-124D3M you can contact the distributor directly for product support, shipping queries etc.
Is the PCJ-124D3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCJ-124D3M have stock available?
Authorised distributors including RS and RS Americas have stock available or on a lead time for PCJ-124D3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCJ-124D3M often in real-time on the comparison pages.
What if I can't find stock of PCJ-124D3M?
You can fill out our help required form which you can use to request a quote for PCJ-124D3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.