PCI950PT Semiconductors - ICs by Texas Instruments

DESERIALIZER PCI SER IRQ 48LQFP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

PCI Bus Type Deserializer
PCI Express Base Spec PCI 1.0
Digital IC Case LQFP
No. of Pins 48Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Operating Temperature Min 25°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 950
Control Interface PCI
IC Interface Type PCI Serial
Interface Applications High Volume PC Applications
No. of I/O's 29I/O's
Operating Temperature Range +25°C to +70°C
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCI950PT?

Additional datasheets, footprints and schematics for PCI950PT are listed on our Part Details page. You can also find images and similar parts to PCI950PT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCI950PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCI950PT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCI950PT fall under?

The PCI950PT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to PCI950PT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCI950PT you can contact the distributor directly for product support, shipping queries etc.

Is the PCI950PT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCI950PT have stock available?

There is no stock from authorised distributors for PCI950PT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCI950PT often in real-time on the comparison pages.

What if I can't find stock of PCI950PT?

You can fill out our help required form which you can use to request a quote for PCI950PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay