Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
PCI Bus Type | PCI to PCI Bridge |
---|---|
PCI Express Base Spec | PCI 1.0 PCI 1.1 PCI 2.2 |
Digital IC Case | BGA |
No. of Pins | 257Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 3.6V 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Pci Bus Type:Pci To Pci Bridge | Newark Electronics |
Where can I find additional details, specifications and documents for a PCI2050BZHK?
Additional datasheets, footprints and schematics for PCI2050BZHK are listed on our Part Details page. You can also find images and similar parts to PCI2050BZHK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCI2050BZHK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCI2050BZHK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCI2050BZHK fall under?
The PCI2050BZHK is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCI2050BZHK when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCI2050BZHK you can contact the distributor directly for product support, shipping queries etc.
Is the PCI2050BZHK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCI2050BZHK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PCI2050BZHK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCI2050BZHK often in real-time on the comparison pages.
What if I can't find stock of PCI2050BZHK?
You can fill out our help required form which you can use to request a quote for PCI2050BZHK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.