PCI2050BIPDV Semiconductors - ICs by Texas Instruments

PCI-PCI BRIDGE 32BIT 66MHZ LQFP-208

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.60

Distributor Stock
Logo for Farnell
Farnell
from US$27.03
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$12.60
15,816
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$16.70
64
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.38
-
Buy Now
Logo for element14
element14
from US$25.70
-
Buy Now

Specifications

PCI Bus Type PCI to PCI Bridge
PCI Express Base Spec PCI 1.0 PCI 1.1 PCI 2.2
Digital IC Case LQFP
No. of Pins 208Pins
Supply Voltage Min 3V
Supply Voltage Max 5.25V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

PCI-to-PCI bridge | Texas Instruments
Pci-Pci Bridge, 32Bit, 66Mhz, Lqfp-208 | Newark Electronics
PCI-PCI BRIDGE, 32BIT, 66MHZ, LQFP-208 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCI2050BIPDV?

Additional datasheets, footprints and schematics for PCI2050BIPDV are listed on our Part Details page. You can also find images and similar parts to PCI2050BIPDV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCI2050BIPDV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCI2050BIPDV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCI2050BIPDV fall under?

The PCI2050BIPDV is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to PCI2050BIPDV when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCI2050BIPDV you can contact the distributor directly for product support, shipping queries etc.

Is the PCI2050BIPDV RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCI2050BIPDV have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCI2050BIPDV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCI2050BIPDV often in real-time on the comparison pages.

What if I can't find stock of PCI2050BIPDV?

You can fill out our help required form which you can use to request a quote for PCI2050BIPDV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay