PCI2040PGE Semiconductors - ICs by Texas Instruments

CONTROLLER PCI-DSP BVRIDGE 144LQFP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.74

Distributor Stock
Logo for Newark
Newark
from US$21.06
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$16.74
11,540
in stock
Buy Now

Specifications

PCI Bus Type PCI to DSP Bridge Controller
PCI Express Base Spec PCI 1.0 PCI 1.1 PCI 2.2
Digital IC Case LQFP
No. of Pins 144Pins
Supply Voltage Min 3V
Supply Voltage Max 5.25V
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Termination Type Surface Mount Device

Alternative Descriptions

PCI to DSP bridge controller, compliant to CompactPCI hot swap specification 1.0 | Texas Instruments
Pci Bus Type:Pci-Dsp Bridge Controller | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCI2040PGE?

Additional datasheets, footprints and schematics for PCI2040PGE are listed on our Part Details page. You can also find images and similar parts to PCI2040PGE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCI2040PGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCI2040PGE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCI2040PGE fall under?

The PCI2040PGE is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to PCI2040PGE when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCI2040PGE you can contact the distributor directly for product support, shipping queries etc.

Is the PCI2040PGE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCI2040PGE have stock available?

Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for PCI2040PGE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCI2040PGE often in real-time on the comparison pages.

What if I can't find stock of PCI2040PGE?

You can fill out our help required form which you can use to request a quote for PCI2040PGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay