Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCI Bus Type | PC Card Controller |
---|---|
PCI Express Base Spec | PCI 1.1 |
Digital IC Case | BGA |
No. of Pins | 144Pins |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a PCI1510ZGU?
Additional datasheets, footprints and schematics for PCI1510ZGU are listed on our Part Details page. You can also find images and similar parts to PCI1510ZGU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCI1510ZGU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCI1510ZGU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCI1510ZGU fall under?
The PCI1510ZGU is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCI1510ZGU when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCI1510ZGU you can contact the distributor directly for product support, shipping queries etc.
Is the PCI1510ZGU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCI1510ZGU have stock available?
There is no stock from authorised distributors for PCI1510ZGU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCI1510ZGU often in real-time on the comparison pages.
What if I can't find stock of PCI1510ZGU?
You can fill out our help required form which you can use to request a quote for PCI1510ZGU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.