Status: | Unknown |
---|---|
Series: | PCH Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | PCH Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 1.44kohm |
Approvals & Standards | - |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Coil Current | 11.1mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Max | 10A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 277V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 4000VAC |
Dielectric Voltage Contact to Contact | 750VAC |
External Depth | 20mm |
External Height | 15.2mm |
External Length / Height | 15.2mm |
External Width | 10mm |
Insulation Resistance | 1000Mohm |
Mechanical Life | 5000000 Operations |
Must Actuate Voltage | 18V |
Must Release Voltage | 1.2V |
Weight | 7g |
Relay, Spdt, 250Vac, 30Vdc, 5A | Newark Electronics |
PCH SeriesRelay,1CO,10A 120ac,24dc 400mW | RS |
Where can I find additional details, specifications and documents for a PCH-124D2H?
Additional datasheets, footprints and schematics for PCH-124D2H are listed on our Part Details page. You can also find images and similar parts to PCH-124D2H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCH-124D2H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCH-124D2H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCH-124D2H fall under?
The PCH-124D2H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PCH-124D2H when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCH-124D2H you can contact the distributor directly for product support, shipping queries etc.
Is the PCH-124D2H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCH-124D2H have stock available?
Authorised distributors including Newark Electronics and RS have stock available or on a lead time for PCH-124D2H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCH-124D2H often in real-time on the comparison pages.
What if I can't find stock of PCH-124D2H?
You can fill out our help required form which you can use to request a quote for PCH-124D2H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.