Status: | Unknown |
---|---|
Series: | PCH Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | PCH Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 125VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 720ohm |
Approvals & Standards | - |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Coil Current | 16.7mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 10A |
Contact Current DC Max | 5A |
Contact Current Max | 10A |
Contact Current Min | 100mA |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 277V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 200mW |
External Depth | 9.9mm |
External Height | 15.2mm |
External Length / Height | 15.2mm |
External Width | 19.8mm |
Mechanical Life | 100000 |
Must Actuate Voltage | 9VDC |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 5000000 |
No. of Pins | 5Pins |
Nom Operating Power | 200mW |
Operating Time | 10ms |
Where can I find additional details, specifications and documents for a PCH-112L2MH?
Additional datasheets, footprints and schematics for PCH-112L2MH are listed on our Part Details page. You can also find images and similar parts to PCH-112L2MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCH-112L2MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCH-112L2MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCH-112L2MH fall under?
The PCH-112L2MH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PCH-112L2MH when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCH-112L2MH you can contact the distributor directly for product support, shipping queries etc.
Is the PCH-112L2MH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCH-112L2MH have stock available?
There is no stock from authorised distributors for PCH-112L2MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCH-112L2MH often in real-time on the comparison pages.
What if I can't find stock of PCH-112L2MH?
You can fill out our help required form which you can use to request a quote for PCH-112L2MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.