Status: | Unknown |
---|---|
Series: | PCH Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | PCH Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 720ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 20mm |
External Height | 15.2mm |
External Width | 10mm |
Relay Type | Power |
General Purpose Relays PCH-112L2M-WG | Rapid Electronics |
RELAY, SPST-NO, 250VAC, 30VDC, 5A | element14 |
Pch-112L2M-Wg |Potter&brumfield Te Connectivity PCH-112L2M-WG | Newark Electronics |
PCH Series General Purpose Miniature PCB Relay SPST 5A 12VDC 720Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a PCH-112L2M-WG?
Additional datasheets, footprints and schematics for PCH-112L2M-WG are listed on our Part Details page. You can also find images and similar parts to PCH-112L2M-WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCH-112L2M-WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCH-112L2M-WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCH-112L2M-WG fall under?
The PCH-112L2M-WG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PCH-112L2M-WG when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCH-112L2M-WG you can contact the distributor directly for product support, shipping queries etc.
Is the PCH-112L2M-WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCH-112L2M-WG have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for PCH-112L2M-WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCH-112L2M-WG often in real-time on the comparison pages.
What if I can't find stock of PCH-112L2M-WG?
You can fill out our help required form which you can use to request a quote for PCH-112L2M-WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.