PCH-105L2MH Switches, Relays & Solenoids by TE Connectivity

RELAY SPST 125VAC 10A

Status: Unknown
Series: PCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Contact Configuration SPST
Coil Voltage 5VDC
Contact Current 10A
Product Range PCH Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 125VAC
Relay Terminals Solder
Contact Voltage VDC -
Contact Material Silver Tin Oxide
Coil Resistance 125ohm
Approvals & Standards -
Approval Bodies CSA VDE
Approval Category UL Recognised
Coil Current 40mA
Coil Voltage VDC Nom 5V
Contact Current AC Max 10A
Contact Current DC Max 5A
Contact Current Max 10A
Contact Current Min 100mA
Contact Resistance 100mohm
Contact Voltage AC Max 277V
Contact Voltage AC Nom 277V
Contact Voltage DC Max 30V
Contact Voltage DC Nom 30V
DC Coil Power 200mW
External Depth 9.9mm
External Height 15.2mm
External Length / Height 15.2mm
External Width 19.8mm
Mechanical Life 100000
Must Actuate Voltage 3.75VDC
No. of Electrical Operations 10000
No. of Mechanical Operations 5000000
No. of Pins 5Pins
Nom Operating Power 200mW
Operating Frequency Max 5Hz


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCH-105L2MH?

Additional datasheets, footprints and schematics for PCH-105L2MH are listed on our Part Details page. You can also find images and similar parts to PCH-105L2MH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCH-105L2MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCH-105L2MH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCH-105L2MH fall under?

The PCH-105L2MH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to PCH-105L2MH when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCH-105L2MH you can contact the distributor directly for product support, shipping queries etc.

Is the PCH-105L2MH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCH-105L2MH have stock available?

There is no stock from authorised distributors for PCH-105L2MH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCH-105L2MH often in real-time on the comparison pages.

What if I can't find stock of PCH-105L2MH?

You can fill out our help required form which you can use to request a quote for PCH-105L2MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay