PCF8575CPW Semiconductors - ICs by Texas Instruments

IC 16BIT I2C/SMBUS EXPANDER 8575

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This 16-bit I/O expander for the two-line bidirectional bus (I2C) is designed for 4.5-V to 5.5-V VCC operation. The PCF8575C provides general-purpose remote I/O expansion for most microcontroller families via the I2C interface serial clock (SCL) and serial data (SDA). The device features a 16-bit quasi-bidirectional input/output (I/O) port (P07–P00, P17–P10), including latched outputs with high-current drive capability for directly driving LEDs. Each quasi-bidirectional I/O can be used as an input or output without the use of a data-direction control signal. At power on, the I/Os are in 3-state mode. The strong pullup to VCC allows fast-rising edges into heavily loaded outputs. This device turns on when an output is written high and is switched off by the negative edge of SCL. The I/Os should be high before being used as inputs. After power on, as all the I/Os are set to 3-state, all of them can be used as inputs. Any change in setting of the I/Os as either inputs or outputs can be done with the write mode. If a high is applied externally to an I/O that has been written earlier to low, a large current (IOL) flows to GND.

No distributors results available

Specifications

Chip Configuration 16bit
Bus Frequency 400kHz
IC Interface Type I2C Parallel SMBus
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Interface Case Style TSSOP
No. of Pins 24Pins
No. of I/O's 16I/O's
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 8575
Communication Function I/O Expander
Control Interface I2C Parallel
IC Generic Number 8575
Logic Function Number 8575
No. of Bits 16bit
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Supply Current 10µA
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCF8575CPW?

Additional datasheets, footprints and schematics for PCF8575CPW are listed on our Part Details page. You can also find images and similar parts to PCF8575CPW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCF8575CPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF8575CPW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCF8575CPW fall under?

The PCF8575CPW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to PCF8575CPW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCF8575CPW you can contact the distributor directly for product support, shipping queries etc.

Is the PCF8575CPW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCF8575CPW have stock available?

There is no stock from authorised distributors for PCF8575CPW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCF8575CPW often in real-time on the comparison pages.

What if I can't find stock of PCF8575CPW?

You can fill out our help required form which you can use to request a quote for PCF8575CPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay