Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
575
in stock
|
Buy Now | |
Texas Instruments
from US$0.86
|
16,478
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
2,427
in stock
|
Buy Now | |
Micros
from US$1.48
|
868
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
328
in stock
|
Buy Now | |
element14
from US$1.26
|
328
in stock
|
Buy Now | |
Farnell
from US$1.22
|
328
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
71
in stock
|
Buy Now |
Chip Configuration | 8bit |
---|---|
Bus Frequency | 100kHz |
IC Interface Type | I2C |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 6V |
Interface Case Style | DIP |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
8-bit I/O Expander w/ Interrupt (add: 0100 xxx), I2C, 100kHz, 2.5÷6.0V, -40÷85°C | Micros |
PCF8574N, I/O Expanders | RS |
I/O Expander, 8Bit, 12C, 100Khz, Dip-16 | Newark Electronics |
I/O EXPANDER, 8BIT, 12C, 100KHZ, DIP-16 | element14 |
Where can I find additional details, specifications and documents for a PCF8574N?
Additional datasheets, footprints and schematics for PCF8574N are listed on our Part Details page. You can also find images and similar parts to PCF8574N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF8574N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF8574N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF8574N fall under?
The PCF8574N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCF8574N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF8574N you can contact the distributor directly for product support, shipping queries etc.
Is the PCF8574N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF8574N have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Micros, RS and Newark Electronics have stock available or on a lead time for PCF8574N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF8574N often in real-time on the comparison pages.
What if I can't find stock of PCF8574N?
You can fill out our help required form which you can use to request a quote for PCF8574N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.