PCF8574APW Semiconductors - ICs by Texas Instruments

I/O EXPANDER 8BIT I2C TSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.06

Distributor Stock
Logo for Farnell
Farnell
from US$2.14
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.06
-
Buy Now
Logo for element14
element14
from US$2.16
-
Buy Now

Specifications

Chip Configuration 8bit
Bus Frequency 100kHz
IC Interface Type I2C
Supply Voltage Min 2.5V
Supply Voltage Max 6V
Interface Case Style TSSOP
No. of Pins 20Pins
No. of I/O's 8I/O's
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

I/O Expander, 8Bit, I2C, Tssop-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCF8574APW?

Additional datasheets, footprints and schematics for PCF8574APW are listed on our Part Details page. You can also find images and similar parts to PCF8574APW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCF8574APW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF8574APW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCF8574APW fall under?

The PCF8574APW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to PCF8574APW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCF8574APW you can contact the distributor directly for product support, shipping queries etc.

Is the PCF8574APW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCF8574APW have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PCF8574APW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCF8574APW often in real-time on the comparison pages.

What if I can't find stock of PCF8574APW?

You can fill out our help required form which you can use to request a quote for PCF8574APW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay