Status: | Unknown |
---|---|
Series: | I2C General Purpose I/O (GPIO) |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
733
in stock
|
Buy Now | |
Micros
from US$1.84
|
803
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.85
|
194
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
2
in stock
|
Buy Now | |
element14
from US$1.37
|
2
in stock
|
Buy Now | |
Farnell
from US$1.17
|
2
in stock
|
Buy Now | |
Texas Instruments
from US$0.82
|
-
|
Buy Now |
Chip Configuration | 8bit |
---|---|
Bus Frequency | 100kHz |
IC Interface Type | I2C |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 6V |
Interface Case Style | DIP |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | I2C General Purpose I/O (GPIO) |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC Function | 8bit I/O Expander |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 6V |
Termination Type | Through Hole |
8-bit I/O Expander w/ Interrupt (add: 0111 xxx), I2C, 100kHz, 2.5÷6.0V, -40÷85°C | Micros |
PCF8574A I2C 8-bit expander 0111,DIP16 | RS |
IC: interface | Transfer Multisort Elektronik |
Ic, I2C Bus Expander 16Dip | Newark Electronics |
IC, I2C BUS EXPANDER 16DIP | element14 |
8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt | Texas Instruments |
Where can I find additional details, specifications and documents for a PCF8574AN?
Additional datasheets, footprints and schematics for PCF8574AN are listed on our Part Details page. You can also find images and similar parts to PCF8574AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF8574AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF8574AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF8574AN fall under?
The PCF8574AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCF8574AN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF8574AN you can contact the distributor directly for product support, shipping queries etc.
Is the PCF8574AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF8574AN have stock available?
Authorised distributors including Micros, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for PCF8574AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF8574AN often in real-time on the comparison pages.
What if I can't find stock of PCF8574AN?
You can fill out our help required form which you can use to request a quote for PCF8574AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.