Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | 8bit |
---|---|
Bus Frequency | 100kHz |
IC Interface Type | I2C |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 6V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
PCF8574A I2C 8-bit expander 0111,SOIC16 | RS |
I/O Expander, 8Bit, 12C, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCF8574ADW?
Additional datasheets, footprints and schematics for PCF8574ADW are listed on our Part Details page. You can also find images and similar parts to PCF8574ADW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF8574ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF8574ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF8574ADW fall under?
The PCF8574ADW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCF8574ADW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF8574ADW you can contact the distributor directly for product support, shipping queries etc.
Is the PCF8574ADW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF8574ADW have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCF8574ADW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF8574ADW often in real-time on the comparison pages.
What if I can't find stock of PCF8574ADW?
You can fill out our help required form which you can use to request a quote for PCF8574ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.