Status: | Unknown |
---|---|
Series: | PCF Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 25A |
Product Range | PCF Series |
Relay Mounting | PCB |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 24V |
Contact Material | Silver Tin Oxide |
Coil Resistance | 640ohm |
Approvals & Standards | - |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Coil Current | 37.5mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 25A |
Contact Current Max | 25A |
Contact Current Min | 100mA |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 24V |
DC Coil Power | 900mW |
External Depth | 16mm |
External Height | 26.5mm |
External Length / Height | 26.5mm |
External Width | 30.4mm |
Mechanical Life | 10000000 |
Must Actuate Voltage | 18VDC |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 10000000 |
No. of Pins | 4Pins |
Nom Operating Power | 900mW |
Operating Frequency Max | 300Hz |
Operating Temperature Max | 55°C |
Operating Time | 20ms |
Where can I find additional details, specifications and documents for a PCF-124D2M?
Additional datasheets, footprints and schematics for PCF-124D2M are listed on our Part Details page. You can also find images and similar parts to PCF-124D2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF-124D2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF-124D2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF-124D2M fall under?
The PCF-124D2M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PCF-124D2M when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF-124D2M you can contact the distributor directly for product support, shipping queries etc.
Is the PCF-124D2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF-124D2M have stock available?
There is no stock from authorised distributors for PCF-124D2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF-124D2M often in real-time on the comparison pages.
What if I can't find stock of PCF-124D2M?
You can fill out our help required form which you can use to request a quote for PCF-124D2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.