Status: | Unknown |
---|---|
Series: | PCF Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 25A |
Product Range | PCF Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 24VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 160ohm |
Approvals & Standards | - |
Relay Type | Power - General Purpose |
Where can I find additional details, specifications and documents for a PCF-112D2M?
Additional datasheets, footprints and schematics for PCF-112D2M are listed on our Part Details page. You can also find images and similar parts to PCF-112D2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF-112D2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF-112D2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF-112D2M fall under?
The PCF-112D2M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PCF-112D2M when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF-112D2M you can contact the distributor directly for product support, shipping queries etc.
Is the PCF-112D2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF-112D2M have stock available?
There is no stock from authorised distributors for PCF-112D2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF-112D2M often in real-time on the comparison pages.
What if I can't find stock of PCF-112D2M?
You can fill out our help required form which you can use to request a quote for PCF-112D2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.