PCF-112D1M.000 Switches, Relays & Solenoids by TE Connectivity

RELAY SPST-NO 250VAC 24VDC 25A

Status: Unknown
Series: PCF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.30

Distributor Stock
Logo for Farnell
Farnell
from US$2.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.30
-
Buy Now
Logo for element14
element14
from US$2.88
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 12VDC
Contact Current 25A
Product Range PCF Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 250VAC

Alternative Descriptions

Relay, Spst-No, 250Vac, 24Vdc, 25A | Newark Electronics
RELAY, SPST-NO, 250VAC, 24VDC, 25A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCF-112D1M.000?

Additional datasheets, footprints and schematics for PCF-112D1M.000 are listed on our Part Details page. You can also find images and similar parts to PCF-112D1M.000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCF-112D1M.000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF-112D1M.000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCF-112D1M.000 fall under?

The PCF-112D1M.000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to PCF-112D1M.000 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCF-112D1M.000 you can contact the distributor directly for product support, shipping queries etc.

Is the PCF-112D1M.000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCF-112D1M.000 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PCF-112D1M.000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCF-112D1M.000 often in real-time on the comparison pages.

What if I can't find stock of PCF-112D1M.000?

You can fill out our help required form which you can use to request a quote for PCF-112D1M.000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay