Status: | Unknown |
---|---|
Series: | PCD Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | PCD Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 720ohm |
Approvals & Standards | - |
Approval Bodies | CSA TUV UL |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 15A |
Contact Current DC Max | 10A |
Contact Current Max | 10A |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 24V |
DC Coil Power | 200mW |
External Depth | 15.9mm |
External Height | 10.2mm |
External Width | 23mm |
Nom Operating Power | 200mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Relay Type | Power |
RELAY, SPST-NO, 250VAC, 10A | element14 |
Where can I find additional details, specifications and documents for a PCD-112D2MH?
Additional datasheets, footprints and schematics for PCD-112D2MH are listed on our Part Details page. You can also find images and similar parts to PCD-112D2MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCD-112D2MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCD-112D2MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCD-112D2MH fall under?
The PCD-112D2MH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PCD-112D2MH when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCD-112D2MH you can contact the distributor directly for product support, shipping queries etc.
Is the PCD-112D2MH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCD-112D2MH have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PCD-112D2MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCD-112D2MH often in real-time on the comparison pages.
What if I can't find stock of PCD-112D2MH?
You can fill out our help required form which you can use to request a quote for PCD-112D2MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.