Status: | Unknown |
---|---|
Series: | PCD Series |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.34
|
No stock
|
Buy Now |
Contact Configuration | SPST |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | PCD Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 720ohm |
Approvals & Standards | - |
Coil Voltage VDC Nom | 12V |
Contact Current DC Max | 10A |
Contact Current Max | 10A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 250V |
External Depth | 15.9mm |
External Height | 10.2mm |
External Length / Height | 10.2mm |
External Width | 23mm |
Nom Operating Power | 200mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Relay Type | Power |
RELAY, SPST, 250VAC, 10A | Farnell |
Where can I find additional details, specifications and documents for a PCD-112D2M?
Additional datasheets, footprints and schematics for PCD-112D2M are listed on our Part Details page. You can also find images and similar parts to PCD-112D2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCD-112D2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCD-112D2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCD-112D2M fall under?
The PCD-112D2M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PCD-112D2M when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCD-112D2M you can contact the distributor directly for product support, shipping queries etc.
Is the PCD-112D2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCD-112D2M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PCD-112D2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCD-112D2M often in real-time on the comparison pages.
What if I can't find stock of PCD-112D2M?
You can fill out our help required form which you can use to request a quote for PCD-112D2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.