Status: | Active |
---|---|
Series: | PCA9655E |
RoHS: | Compliant |
VCC Operating Range: 1.65 V to 5.5 V |
SDA Sink Capability: 30 mA |
5.5 V Tolerant I/Os |
Polarity Inversion Register |
Active LOW Interrupt Output |
Low Standby Current |
Noise Filter on SCL/SDA Inputs |
No Glitch on Powerup |
Internal Poweron Reset |
64 Programmable Slave Addresses Using Three Address Pins |
16 I/O Pins Which Default to 16 Inputs |
I2C SCL Clock Frequencies Supported:Standard Mode: 100 kHz/Fast Mode: 400 kHz/Fast Mode +: 1 MHz |
ESD Performance: 2000 V Human Body Model,200 V Machine Model |
Applications |
---|
Input/output Port Expansion for Extended Addressing Capability |
End Products |
---|
Keyboards |
Description | PCA9655E, I/O Port Expander, I2C, 16-bit, Remote Low Voltage w/Interrupt |
---|---|
Compliance | Pb-free Halide free |
I/O | 16 |
Cascadable | 8 Slave ID Addresses |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Interrupt Output | Yes |
I/O Pullups | Yes |
LED Blink/PWM | No |
IO Min (mA) | 25 |
Package Type | QFN-24 |
I/O EXPANDER, 16BIT, 1MHZ, WQFN-24 | Farnell |
I2C I/O Expander/Reel |Onsemi PCA9655EMTTXG | Newark Electronics |
I/O Expander, 16 Bit, 16 I/Os, I2C, SMBus, 1.65 V to 5.5 V, 24 Pins, WQFN-EP | Avnet America |
Where can I find additional details, specifications and documents for a PCA9655EMTTXG?
Additional datasheets, footprints and schematics for PCA9655EMTTXG are listed on our Part Details page. You can also find images and similar parts to PCA9655EMTTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9655EMTTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9655EMTTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9655EMTTXG fall under?
The PCA9655EMTTXG is listed under Timing, Logic & Memory > Standard Logic > I/O Expanders.
Can I view similar or alternative parts?
You can view similar parts to PCA9655EMTTXG when available in the I/O Expanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9655EMTTXG you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9655EMTTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PCA9655EMTTXG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for PCA9655EMTTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9655EMTTXG often in real-time on the comparison pages.
What if I can't find stock of PCA9655EMTTXG?
You can fill out our help required form which you can use to request a quote for PCA9655EMTTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.