Status: | Active |
---|---|
Series: | PCA9655E |
RoHS: | Compliant |
VCC Operating Range: 1.65 V to 5.5 V |
SDA Sink Capability: 30 mA |
5.5 V Tolerant I/Os |
Polarity Inversion Register |
Active LOW Interrupt Output |
Low Standby Current |
Noise Filter on SCL/SDA Inputs |
No Glitch on Powerup |
Internal Poweron Reset |
64 Programmable Slave Addresses Using Three Address Pins |
16 I/O Pins Which Default to 16 Inputs |
I2C SCL Clock Frequencies Supported:Standard Mode: 100 kHz/Fast Mode: 400 kHz/Fast Mode +: 1 MHz |
ESD Performance: 2000 V Human Body Model,200 V Machine Model |
Applications |
---|
Input/output Port Expansion for Extended Addressing Capability |
End Products |
---|
Keyboards |
Description | PCA9655E |
---|---|
Compliance | Pb-free Halide free |
I/O | 16 |
Cascadable | 8 Slave ID Addresses |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Interrupt Output | Yes |
I/O Pullups | Yes |
LED Blink/PWM | No |
IO Min (mA) | 25 |
Package Type | SOIC−24 WB |
I/O Expander, 16Bit, 1 Mhz, I2C, 1.65 V, 5.5 V, Soic |Onsemi PCA9655EDWR2G | Newark Electronics |
I/O EXPANDER, 16BIT, 1MHZ, SOIC-24 | element14 |
I/O Expander 24-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a PCA9655EDWR2G?
Additional datasheets, footprints and schematics for PCA9655EDWR2G are listed on our Part Details page. You can also find images and similar parts to PCA9655EDWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9655EDWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9655EDWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9655EDWR2G fall under?
The PCA9655EDWR2G is listed under Timing, Logic & Memory > Standard Logic > I/O Expanders.
Can I view similar or alternative parts?
You can view similar parts to PCA9655EDWR2G when available in the I/O Expanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9655EDWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9655EDWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PCA9655EDWR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for PCA9655EDWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9655EDWR2G often in real-time on the comparison pages.
What if I can't find stock of PCA9655EDWR2G?
You can fill out our help required form which you can use to request a quote for PCA9655EDWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.