PCA9655EDTR2G Standard Logic by ON Semiconductor

I/O Port Expander, I2C, 16-bit, Remote Low Voltage w/Interrupt

Status: Active
Series: PCA9655E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The PCA9655E provides 16 bits of General Purpose parallel Input and Output (GPIO) expansion through the I2C-bus and SMBus. The PCA9655E consists of two 8-bit Configuration (Input or Output selection); Input, Output and Polarity Inversion (active-HIGH) or active-LOW operation) registers. At power on, all IOs default to inputs. Each IO may be configured as either input or output by writing to its corresponding IO configuration bit. The data for each Input or Output is kept in its corresponding Input or Output register. The Polarity Inversion register may be used to invert the Polarity if the read register. All registers can be read by the system master. The PCA9655E provides an open-drain interrupt output which is activated when any input state differs from its corresponding input port register state. The interrupt output is used to indicate to the system master that an input state has changed. The power-on reste sets the registers to their default values and initializes the device state machine. Three hardware pins (AD0, AD1, AD2) are used to configure the I2C-bus slave address of the device. Up to 64 devices are allowed to share the same I2C-bus and SMBus.

Where to Buy

Prices starting from US$1.43

Distributor Stock
Logo for Farnell
Farnell
from US$1.60
No stock
Buy Now
Logo for Avnet America
Avnet America
-
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.43
-
Buy Now
Logo for element14
element14
from US$1.93
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

VCC Operating Range: 1.65 V to 5.5 V
SDA Sink Capability: 30 mA
5.5 V Tolerant I/Os
Polarity Inversion Register
Active LOW Interrupt Output
Low Standby Current
Noise Filter on SCL/SDA Inputs
No Glitch on Powerup
Internal Poweron Reset
64 Programmable Slave Addresses Using Three Address Pins
16 I/O Pins Which Default to 16 Inputs
I2C SCL Clock Frequencies Supported:Standard Mode: 100 kHz/Fast Mode: 400 kHz/Fast Mode +: 1 MHz
ESD Performance: 2000 V Human Body Model,200 V Machine Model
Applications
Input/output Port Expansion for Extended Addressing Capability
End Products
Keyboards

Specifications

Description PCA9655E
Compliance Pb-free Halide free
I/O 16
Cascadable 8 Slave ID Addresses
VCC Min (V) 1.65
VCC Max (V) 5.5
Interrupt Output Yes
I/O Pullups Yes
LED Blink/PWM No
IO Min (mA) 25
Package Type TSSOP-24

Alternative Descriptions

Remote 16-bit I/O Expander 24-Pin TSSOP T/R | Avnet America
16-Bit I/O Expander/Reel |Onsemi PCA9655EDTR2G | Newark Electronics
I/O EXPANDER, 16BIT, 1MHZ, TSSOP-24 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCA9655EDTR2G?

Additional datasheets, footprints and schematics for PCA9655EDTR2G are listed on our Part Details page. You can also find images and similar parts to PCA9655EDTR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCA9655EDTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9655EDTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCA9655EDTR2G fall under?

The PCA9655EDTR2G is listed under Timing, Logic & Memory > Standard Logic > I/O Expanders.

Can I view similar or alternative parts?

You can view similar parts to PCA9655EDTR2G when available in the I/O Expanders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9655EDTR2G you can contact the distributor directly for product support, shipping queries etc.

Is the PCA9655EDTR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for PCA9655EDTR2G have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for PCA9655EDTR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCA9655EDTR2G often in real-time on the comparison pages.

What if I can't find stock of PCA9655EDTR2G?

You can fill out our help required form which you can use to request a quote for PCA9655EDTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay