Status: | Active |
---|---|
Series: | PCA9654E |
RoHS: | Compliant |
VDD Operating Range: 1.65 V to 5.5 V |
SDA Sink Capability: 30 mA |
5.5 V Tolerant I/Os |
Polarity Inversion Register |
Active LOW Interrupt Output |
Low Standby Current |
Noise Filter on SCL/SDA Inputs |
No Glitch on Power−up |
Internal Power−on Reset |
64 Programmable Slave Addresses Using 3 Address Pins |
8 I/O Pins which Default to 8 Inputs |
Description | PCA9654E |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
I/O | 8 |
Cascadable | 64 Slave ID Addresses |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Interrupt Output | Yes |
I/O Pullups | Yes |
LED Blink/PWM | No |
IO Min (mA) | 8 |
Package Type | TSSOP-16 |
I/O EXPANDER, 8BIT, 1MHZ, TSSOP-16 | element14 |
I/O Expander, 8Bit, 1Mhz, Tssop-16 | Newark Electronics |
I/O Expander, 8 Bit, 8 I/Os, I2C, SMBus, 1.65 V to 5.5 V, 16 Pins, TSSOP | Avnet America |
I2C and SMBus I/O Expander 16-Pin TSSOP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a PCA9654EDTR2G?
Additional datasheets, footprints and schematics for PCA9654EDTR2G are listed on our Part Details page. You can also find images and similar parts to PCA9654EDTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9654EDTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9654EDTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9654EDTR2G fall under?
The PCA9654EDTR2G is listed under Timing, Logic & Memory > Standard Logic > I/O Expanders.
Can I view similar or alternative parts?
You can view similar parts to PCA9654EDTR2G when available in the I/O Expanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9654EDTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9654EDTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PCA9654EDTR2G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for PCA9654EDTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9654EDTR2G often in real-time on the comparison pages.
What if I can't find stock of PCA9654EDTR2G?
You can fill out our help required form which you can use to request a quote for PCA9654EDTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.