Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Ic, I/O Expander, 16Bit, 24Soic | Newark Electronics |
IC, I/O EXPANDER, 16BIT, 24SOIC | element14 |
16-bit I/O Expander w/ Interrupt | Micros |
16-bit 2.3- to 5.5-V I2C/SMBus I/O expander with interrupt, weak pull-up & config registers | Texas Instruments |
Where can I find additional details, specifications and documents for a PCA9555DWR?
Additional datasheets, footprints and schematics for PCA9555DWR are listed on our Part Details page. You can also find images and similar parts to PCA9555DWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9555DWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9555DWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9555DWR fall under?
The PCA9555DWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9555DWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9555DWR you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9555DWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9555DWR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Texas Instruments have stock available or on a lead time for PCA9555DWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9555DWR often in real-time on the comparison pages.
What if I can't find stock of PCA9555DWR?
You can fill out our help required form which you can use to request a quote for PCA9555DWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.