Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | - |
---|---|
No. of Circuits | 4Circuits |
On State Resistance Max | 16ohm |
Supply Voltage Range | 2.3V to 5.5V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Analogue Switch Type | SP4T |
Base Number | 9546 |
Input Type | I2C Bus & SMBus |
On Resistance Rds(on) | 9ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 3µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.3V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Ic, Switch, 4 Ch, I2C/Smbus | Newark Electronics |
Where can I find additional details, specifications and documents for a PCA9546APWT?
Additional datasheets, footprints and schematics for PCA9546APWT are listed on our Part Details page. You can also find images and similar parts to PCA9546APWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9546APWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9546APWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9546APWT fall under?
The PCA9546APWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to PCA9546APWT when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9546APWT you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9546APWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9546APWT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PCA9546APWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9546APWT often in real-time on the comparison pages.
What if I can't find stock of PCA9546APWT?
You can fill out our help required form which you can use to request a quote for PCA9546APWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.