Multiplexer Configuration | - |
---|---|
No. of Circuits | 4Circuits |
On State Resistance Max | 16ohm |
Supply Voltage Range | 2.3V to 5.5V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 20Pins |
Product Range | - |
4-channel 2.3- to 5.5-V I2C/SMBus switch with interrupt, reset & voltage translation | Texas Instruments |
Analog Multiplexer, Quad 4 X 1 Tssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCA9545APWR?
Additional datasheets, footprints and schematics for PCA9545APWR are listed on our Part Details page. You can also find images and similar parts to PCA9545APWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9545APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9545APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9545APWR fall under?
The PCA9545APWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to PCA9545APWR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9545APWR you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9545APWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9545APWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCA9545APWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9545APWR often in real-time on the comparison pages.
What if I can't find stock of PCA9545APWR?
You can fill out our help required form which you can use to request a quote for PCA9545APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.