Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Interface Case Style | VQFN |
No. of Pins | 24Pins |
No. of I/O s | 16I/O s |
16-bit 2.3- to 5.5-V I2C/SMBus I/O expander with interrupt & config registers | Texas Instruments |
I/O Expander, 16 Bit, 400Khz, Qfn-24 | Newark Electronics |
I/O EXPANDER, 16 BIT, 400KHZ, QFN-24 | element14 |
Where can I find additional details, specifications and documents for a PCA9535RGER?
Additional datasheets, footprints and schematics for PCA9535RGER are listed on our Part Details page. You can also find images and similar parts to PCA9535RGER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9535RGER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9535RGER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9535RGER fall under?
The PCA9535RGER is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9535RGER when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9535RGER you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9535RGER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9535RGER have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCA9535RGER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9535RGER often in real-time on the comparison pages.
What if I can't find stock of PCA9535RGER?
You can fill out our help required form which you can use to request a quote for PCA9535RGER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.