Status: | Active |
---|---|
Series: | PCA9535E |
RoHS: | Compliant |
VDD Operating Range: 1.65 V to 5.5 V |
SDA Sink Capability: 30 mA |
5.5 V Tolerant I/Os |
Polarity Inversion Register |
Active LOW Interrupt Output |
Low Standby Current |
Noise Filter on SCL/SDA Inputs |
No Glitch on Powerup |
Internal Poweron Reset |
64 Programmable Slave Addresses using Three Address Pins |
16 I/O Pins which Default to 16 Inputs |
Applications |
---|
Input/output Port Expansion for Extended Addressing Capability |
Description | PCA9535E |
---|---|
Compliance | Pb-free Halide free |
I/O | 16 |
Cascadable | 8 Slave ID Addresses |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Interrupt Output | Yes |
I/O Pullups | No |
LED Blink/PWM | No |
IO Min (mA) | 25 |
Package Type | QFN-24 |
16-Bit Low-Power I/O Expander I2C QFN24 | RS |
16-Bit I/O Expander/Reel |Onsemi PCA9535EMTTXG | Newark Electronics |
Low Power I/O Expander 24-Pin QFN EP T/R | Avnet America |
PCA9535EMTTXG, 16-channel 16bit I/O Expander 1MHz, I2C, 24-Pin QFN | ON Semiconductor PCA9535EMTTXG | RS Americas |
I/O EXPANDER, 16BIT, 1MHZ, WQFN-24 | Farnell |
Where can I find additional details, specifications and documents for a PCA9535EMTTXG?
Additional datasheets, footprints and schematics for PCA9535EMTTXG are listed on our Part Details page. You can also find images and similar parts to PCA9535EMTTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9535EMTTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9535EMTTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9535EMTTXG fall under?
The PCA9535EMTTXG is listed under Timing, Logic & Memory > Standard Logic > I/O Expanders.
Can I view similar or alternative parts?
You can view similar parts to PCA9535EMTTXG when available in the I/O Expanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9535EMTTXG you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9535EMTTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PCA9535EMTTXG have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for PCA9535EMTTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9535EMTTXG often in real-time on the comparison pages.
What if I can't find stock of PCA9535EMTTXG?
You can fill out our help required form which you can use to request a quote for PCA9535EMTTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.