Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 2 |
---|---|
Output Current | - |
Propagation Delay | 53ns |
No. of Pins | 8Pins |
Logic Case Style | MSOP |
Supply Voltage Min | 900mV |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translating I2C-Bus Repeater |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
REPEATER, 0.9 TO 5.5V, -40 TO 85DEG C | Farnell |
LVL TRANSLATING I2C BUS REPEATER, MSOP-8 | element14 |
Level Translating I2C-Bus Repeater/Reel |Onsemi PCA9517ADMR2G | Newark Electronics |
I2C Bus Repeater 8-Pin Micro T/R | Avnet America |
Where can I find additional details, specifications and documents for a PCA9517ADMR2G?
Additional datasheets, footprints and schematics for PCA9517ADMR2G are listed on our Part Details page. You can also find images and similar parts to PCA9517ADMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9517ADMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9517ADMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9517ADMR2G fall under?
The PCA9517ADMR2G is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to PCA9517ADMR2G when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9517ADMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9517ADMR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9517ADMR2G have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for PCA9517ADMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9517ADMR2G often in real-time on the comparison pages.
What if I can't find stock of PCA9517ADMR2G?
You can fill out our help required form which you can use to request a quote for PCA9517ADMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.