Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
No. of Inputs | 2 |
---|---|
Output Current | 64mA |
Propagation Delay | 1.5ns |
No. of Pins | 8Pins |
Logic Case Style | VSSOP |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 7V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9306 |
Control Interface | I2C |
IC Generic Number | 9306 |
IC Interface Type | I2C SMBus |
Interface Case Style | US8 |
Logic Function Number | 9306 |
No. of Channels | 2Channels |
No. of I/O's | 2I/O's |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.2V to 3.3V 1.8V to 5.5V |
Termination Type | Surface Mount Device |
2-bit bidirectional 400-kHz I2C/SMBus voltage level translator | Texas Instruments |
Ic, I2C/Smbus Translator, Smd, 9306 | Newark Electronics |
IC, I2C/SMBUS TRANSLATOR, SMD, 9306 | element14 |
Where can I find additional details, specifications and documents for a PCA9306DCUT?
Additional datasheets, footprints and schematics for PCA9306DCUT are listed on our Part Details page. You can also find images and similar parts to PCA9306DCUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9306DCUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9306DCUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9306DCUT fall under?
The PCA9306DCUT is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to PCA9306DCUT when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9306DCUT you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9306DCUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9306DCUT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCA9306DCUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9306DCUT often in real-time on the comparison pages.
What if I can't find stock of PCA9306DCUT?
You can fill out our help required form which you can use to request a quote for PCA9306DCUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.